Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HBC470UAR

Description
CAP ALUM 47UF 20% 16V SMD
Datasheet
Description
CAP ALUM 47UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HBC470UAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HBC470UAR
Capacitors - Aluminum Electrolytic Capacitors EEE-HBC470UAR
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site
Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R - 590-EEE-HBC470UAR - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R
590-EEE-HBC470UAR
Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R 590-EEE-HBC470UAR
Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R

Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4823 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4823
Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4823
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HBC470UAR 590-EEE-HBC470UAR 49W4823
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 47uF 16V 20% (5 X 5.8mm) SMD 39mA 2000h 105C Automotive T/R Aluminum Electrolytic Capacitor, 47Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers