100uF 10V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-HBA101UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HBA101UAP can be used for catalog matching and distributor lookup.
Win Source Part Number: 999260-EEE-HBA101UAP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HB
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEEHBA101UAP,PCE4778
Base Product Number: EEE-HBA
Ripple Current @ Low Frequency: 71 mA @ 120 Hz
Ripple Current @ High Frequency: 120.7 mA @ 10 kHz
CAP ALUM 100UF 20% 10V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 10V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-HBA101UAP | 999260-EEE-HBA101UAP | EEE-HBA101UAP | 49W4815 | 53W3706 | EEE-HBA101UAP |
| Product Name | SMD 100uF 10V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |