Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HB1H6R8R

Description
CAP ALUM 6.8UF 20% 50V SMD
Datasheet
Description
CAP ALUM 6.8UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1H6R8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1H6R8R
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1H6R8R
CAP ALUM 6.8UF 20% 50V SMD

CAP ALUM 6.8UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3725 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
53W3725
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 53W3725
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4934
Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4934
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:6.8µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HB1H6R8R 53W3725 49W4934
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 6.8Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers