Panasonic SMD 3.3uF 50V 16mA Capacitor EEE-HB1H3R3R

Description
3.3uF 50V Al Electrolytic Cap, 20% Tol, 16mA, 105C, SMD, T/R Product overview: EEE-HB1H3R3R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 16mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 16mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H3R3R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uF 50V Al Electrolytic Cap, 20% Tol, 16mA, 105C, SMD, T/R Product overview: EEE-HB1H3R3R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 16mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 16mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H3R3R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 50V 16mA Capacitor
58-EEE-HB1H3R3R
SMD 3.3uF 50V 16mA Capacitor 58-EEE-HB1H3R3R
3.3uF 50V Al Electrolytic Cap, 20% Tol, 16mA, 105C, SMD, T/R Product overview: EEE-HB1H3R3R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 16mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 16mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H3R3R can be used for catalog matching and distributor lookup.

3.3uF 50V Al Electrolytic Cap, 20% Tol, 16mA, 105C, SMD, T/R Product overview: EEE-HB1H3R3R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V, 16mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, 16mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HB1H3R3R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1004304-EEE-HB1H3R3R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1004304-EEE-HB1H3R3R
Capacitors - Aluminum Electrolytic Capacitors 1004304-EEE-HB1H3R3R
Win Source Part Number: 1004304-EEE-HB1H3R3R Category: Capacitors>Aluminum Electrolytic Capacitors Series: HB Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.228" (5.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4146CT,EEEHB1H3R3 R,PCE4146TR,PCE4146D KR Base Product Number: EEE-HB Ripple Current @ Low Frequency: 16 mA @ 120 Hz Ripple Current @ High Frequency: 27.2 mA @ 10 kHz

Win Source Part Number: 1004304-EEE-HB1H3R3R
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HB
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" Dia (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4146CT,EEEHB1H3R3R,PCE4146TR,PCE4146DKR
Base Product Number: EEE-HB
Ripple Current @ Low Frequency: 16 mA @ 120 Hz
Ripple Current @ High Frequency: 27.2 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3723 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
53W3723
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 53W3723
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4924 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4924
Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4924
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HB1H3R3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HB1H3R3R
Capacitors - Aluminum Electrolytic Capacitors EEE-HB1H3R3R
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HB1H3R3R 1004304-EEE-HB1H3R3R 53W3723 49W4924 EEE-HB1H3R3R
Product Name SMD 3.3uF 50V 16mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers