The Aluminum Electrolytic Capacitor, part number 49W4752, has a capacitance of 100 µF and a rated voltage of 25V with a tolerance of ±20%. This surface mount device (SMD) is designed for high-temperature applications, with an endurance rating of 105 °C for 1000 hours. It operates within a temperature range of -40 °C to +105 °C and is compliant with RoHS standards. The capacitor features a low leakage current specification, ensuring reliability in various electronic applications. It is suitable for use in environments where space is limited due to its SMD design. The product is available in full reel packaging, making it convenient for bulk use in manufacturing processes.
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W4752 | 53W3700 | EEE-HAH101UAP |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| WVDC | 50 volts | 50 volts | 50 volts |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |