Panasonic Aluminum Capacitors - EEE-HA1H470XP EEE-HA1H470XP

Description
Manufacturer: Panasonic Win Source Part Number: 845823-EEE-HA1H470XP Series: HA Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1H470XP, PCE4222CT, PCE4222DKR, PCE4222TR, Q6779925C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 845823-EEE-HA1H470XP Series: HA Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1H470XP, PCE4222CT, PCE4222DKR, PCE4222TR, Q6779925C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-HA1H470XP - 845823-EEE-HA1H470XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HA1H470XP
845823-EEE-HA1H470XP
Aluminum Capacitors - EEE-HA1H470XP 845823-EEE-HA1H470XP
Manufacturer: Panasonic Win Source Part Number: 845823-EEE-HA1H470XP Series: HA Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1H470XP, PCE4222CT, PCE4222DKR, PCE4222TR, Q6779925C

Manufacturer: Panasonic
Win Source Part Number: 845823-EEE-HA1H470XP
Series: HA
Features: 47 µF 50 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEHA1H470XP, PCE4222CT, PCE4222DKR, PCE4222TR, Q6779925C

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 50V Capacitor
58-EEE-HA1H470XP
SMD 47uF 50V Capacitor 58-EEE-HA1H470XP
47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HA1H470XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H470XP can be used for catalog matching and distributor lookup.

47uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-HA1H470XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1H470XP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-HA1H470XP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-HA1H470XP
Aluminum Electrolytic Capacitors EEE-HA1H470XP
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1H470XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1H470XP
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H470XP
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 58T9267 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
58T9267
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 58T9267
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845823-EEE-HA1H470XP 58-EEE-HA1H470XP EEE-HA1H470XP EEE-HA1H470XP 58T9267
Product Name Aluminum Capacitors - EEE-HA1H470XP SMD 47uF 50V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details