Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic EEE-HA1H2R2R

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 58T9257 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
58T9257
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 58T9257
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0957 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0957
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0957
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1H2R2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1H2R2R
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1H2R2R
CAP ALUM 2.2UF 20% 50V SMD

CAP ALUM 2.2UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58T9257 01X0957 EEE-HA1H2R2R
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details