Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1E471P

Description
Win Source Part Number: 1000199-EEE-HA1E471P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: Q3270560AAC,PCE4207D KR,PCE4207TR,EEEHA1E 471P,PCE4207CT Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 612 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1000199-EEE-HA1E471P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: Q3270560AAC,PCE4207D KR,PCE4207TR,EEEHA1E 471P,PCE4207CT Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 612 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1000199-EEE-HA1E471P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1000199-EEE-HA1E471P
Capacitors - Aluminum Electrolytic Capacitors 1000199-EEE-HA1E471P
Win Source Part Number: 1000199-EEE-HA1E471P Category: Capacitors>Aluminum Electrolytic Capacitors Series: HA Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: Q3270560AAC,PCE4207D KR,PCE4207TR,EEEHA1E 471P,PCE4207CT Base Product Number: EEE-HA Product Status: Not For New Designs Ripple Current @ Low Frequency: 360 mA @ 120 Hz Ripple Current @ High Frequency: 612 mA @ 10 kHz

Win Source Part Number: 1000199-EEE-HA1E471P
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: HA
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: Q3270560AAC,PCE4207DKR,PCE4207TR,EEEHA1E471P,PCE4207CT
Base Product Number: EEE-HA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 360 mA @ 120 Hz
Ripple Current @ High Frequency: 612 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 25V Capacitor
58-EEE-HA1E471P
SMD 470uF 25V Capacitor 58-EEE-HA1E471P
470uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HA1E471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E471P can be used for catalog matching and distributor lookup.

470uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-HA1E471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1E471P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HA1E471P
Aluminum Electrolytic Capacitors - SMD EEE-HA1E471P
Aluminum Electrolytic Capacitors - SMD 470uF 25V

Aluminum Electrolytic Capacitors - SMD 470uF 25V

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 58T9248 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
58T9248
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 58T9248
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0950
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0950
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1E471P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1E471P
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1E471P
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000199-EEE-HA1E471P 58-EEE-HA1E471P EEE-HA1E471P 58T9248 01X0950 EEE-HA1E471P
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 470uF 25V Capacitor Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details