ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes
CAP ALUM 47UF 20% 25V SMD
CAP ALUM 47UF 20% 25V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58T9246 | EEE-HA1E470P | 590-EEE-HA1E470P |
| Product Name | Aluminum Electrolytic Capacitor, 47Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 47UF 20% 25V SMD |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| WVDC | 25 volts | 25 volts | 25 volts |