Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HA1C330WR

Description
CAP ALUM 33UF 20% 16V SMD
Datasheet
Description
CAP ALUM 33UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1C330WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1C330WR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1C330WR
CAP ALUM 33UF 20% 16V SMD

CAP ALUM 33UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0938 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0938
Aluminum Electrolytic Capacitor, 33Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0938
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 33Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 58T9224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
58T9224
Capacitor Alum Elec, 33Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 58T9224
CAPACITOR ALUM ELEC, 33UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-HA1C330WR 01X0938
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers