Panasonic Aluminum Capacitors - EEE-HA1A471P EEE-HA1A471P

Description
Manufacturer: Panasonic Win Source Part Number: 870144-EEE-HA1A471P Series: HA Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1A471P, PCE4177CT, PCE4177TR, PCE4177DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870144-EEE-HA1A471P Series: HA Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1A471P, PCE4177CT, PCE4177TR, PCE4177DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-HA1A471P - 870144-EEE-HA1A471P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-HA1A471P
870144-EEE-HA1A471P
Aluminum Capacitors - EEE-HA1A471P 870144-EEE-HA1A471P
Manufacturer: Panasonic Win Source Part Number: 870144-EEE-HA1A471P Series: HA Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEHA1A471P, PCE4177CT, PCE4177TR, PCE4177DKR

Manufacturer: Panasonic
Win Source Part Number: 870144-EEE-HA1A471P
Series: HA
Operating Temperature Range: -40°C ~ 105°C
Features: 470 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEHA1A471P, PCE4177CT, PCE4177TR, PCE4177DKR

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V Capacitor
58-EEE-HA1A471P
SMD 470uF 10V Capacitor 58-EEE-HA1A471P
470uF 10V Aluminum Electrolytic Capacitor, Radial SMD Product overview: EEE-HA1A471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1A471P can be used for catalog matching and distributor lookup.

470uF 10V Aluminum Electrolytic Capacitor, Radial SMD Product overview: EEE-HA1A471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HA1A471P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 58T9215 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
58T9215
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 58T9215
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0932 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0932
Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0932
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1A471P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1A471P
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1A471P
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870144-EEE-HA1A471P 58-EEE-HA1A471P 58T9215 01X0932 EEE-HA1A471P
Product Name Aluminum Capacitors - EEE-HA1A471P SMD 470uF 10V Capacitor Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 470Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers