Panasonic Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic EEE-HA1A470WR

Description
CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES
Datasheet
Description
CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic - 79AH1891 - Newark, An Avnet Company
Chicago, IL, United States
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic
79AH1891
Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic 79AH1891
CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES

CAP 47UF 10VDC 20% 5 X 5.4MM SMD 43MA 1000 HR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 58T9214 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
58T9214
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 58T9214
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6979 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6979
Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6979
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HA1A470WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HA1A470WR
Capacitors - Aluminum Electrolytic Capacitors EEE-HA1A470WR
CAP ALUM 47UF 20% 10V SMD

CAP ALUM 47UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 79AH1891 58T9214 EEE-HA1A470WR
Product Name Cap 47Uf 10Vdc 20% 5 X 5.4Mm Smd 43Ma 1000 Hr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 47Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Features Polarized Polarized
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details