CAPACITOR ALUM ELEC, 33UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:AEC-Q200 HA Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
PANASONIC EEEHA0J330WR CAP, ALU ELEC, 33UF, 6.3V, SMD
CAP ALUM 33UF 20% 6.3V SMD
| Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58T9200 | 590-EEE-HA0J330WR | EEE-HA0J330WR |
| Product Name | Capacitor Alum Elec, 33Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic | PANASONIC EEEHA0J330WR CAP, ALU ELEC, 33UF, 6.3V, SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |