Panasonic SMD 6.3V 680uF Capacitor EEE-FTJ681XAP

Description
6.3V 680uF 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FTJ681XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 680uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FTJ681XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.3V 680uF 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FTJ681XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 680uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FTJ681XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 680uF Capacitor
58-EEE-FTJ681XAP
SMD 6.3V 680uF Capacitor 58-EEE-FTJ681XAP
6.3V 680uF 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FTJ681XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 680uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FTJ681XAP can be used for catalog matching and distributor lookup.

6.3V 680uF 20% Aluminum Electrolytic Capacitor, 105°C, SMD Product overview: EEE-FTJ681XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 680uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 680uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FTJ681XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337705-EEE-FTJ681XAP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337705-EEE-FTJ681XAP
Capacitors - Aluminum Electrolytic Capacitors 1337705-EEE-FTJ681XAP
Win Source Part Number: 1337705-EEE-FTJ681XA P Category: Capacitors - Aluminum Electrolytic Capacitors Series: FT Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.315" (8.00mm) Standard Package: 900 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 160mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FTJ Ripple Current @ Low Frequency: 420 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz

Win Source Part Number: 1337705-EEE-FTJ681XAP
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FT
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 160mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FTJ
Ripple Current @ Low Frequency: 420 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EEE-FTJ681XAP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FTJ681XAP
Aluminum Electrolytic Capacitors EEE-FTJ681XAP
CAP ALUM 680UF 20% 6.3V SMD

CAP ALUM 680UF 20% 6.3V SMD

Supplier's Site Datasheet
CAP ALUM 680UF 20% 6.3V SMD - 590-EEE-FTJ681XAP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 680UF 20% 6.3V SMD
590-EEE-FTJ681XAP
CAP ALUM 680UF 20% 6.3V SMD 590-EEE-FTJ681XAP
CAP ALUM 680UF 20% 6.3V SMD

CAP ALUM 680UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FTJ681XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FTJ681XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FTJ681XAP
CAP ALUM 680UF 20% 6.3V SMD

CAP ALUM 680UF 20% 6.3V SMD

Supplier's Site
Capacitor Alum Elec, 680Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0892
Capacitor Alum Elec, 680Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0892
CAPACITOR ALUM ELEC, 680UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 680Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic - 73T9145 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 680Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic
73T9145
Aluminum Electrolytic Capacitor, 680Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic 73T9145
ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 680UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FTJ681XAP 1337705-EEE-FTJ681XAP EEE-FTJ681XAP 590-EEE-FTJ681XAP EEE-FTJ681XAP 01X0892
Product Name SMD 6.3V 680uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 680UF 20% 6.3V SMD Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 680Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details