CAP, 470UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 6.3V SMD
CAP ALUM 470UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 470uF 20% Anti-Vibe AEC-Q200
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6819 | EEE-FTJ471XAV | EEE-FTJ471XAV | EEE-FTJ471XAV |
| Product Name | Cap, 470Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |