CAP ALUM 680UF 20% 35V SMD
CAP ALUM 680UF 20% 35V SMD
CAP, 680UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):35V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FT1V681UV | EEE-FT1V681UV | 26AH6859 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 680Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | Automotive; Automotive, High Temperature Reflow | Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |