Panasonic Aluminum Capacitors - EEE-FT1H221AP EEE-FT1H221AP

Description
Manufacturer: Panasonic Win Source Part Number: 853048-EEE-FT1H221AP Series: FT Features: 220 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5025DKR, PCE5025TR, EEEFT1H221AP, PCE5025CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 853048-EEE-FT1H221AP Series: FT Features: 220 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5025DKR, PCE5025TR, EEEFT1H221AP, PCE5025CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FT1H221AP - 853048-EEE-FT1H221AP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FT1H221AP
853048-EEE-FT1H221AP
Aluminum Capacitors - EEE-FT1H221AP 853048-EEE-FT1H221AP
Manufacturer: Panasonic Win Source Part Number: 853048-EEE-FT1H221AP Series: FT Features: 220 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5025DKR, PCE5025TR, EEEFT1H221AP, PCE5025CT

Manufacturer: Panasonic
Win Source Part Number: 853048-EEE-FT1H221AP
Series: FT
Features: 220 µF 50 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE5025DKR, PCE5025TR, EEEFT1H221AP, PCE5025CT

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1H221AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1H221AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1H221AP
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 31T8183 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
31T8183
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 31T8183
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6965 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6965
Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6965
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FT1H221AP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FT1H221AP
Aluminum Electrolytic Capacitors EEE-FT1H221AP
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853048-EEE-FT1H221AP EEE-FT1H221AP 31T8183 EEE-FT1H221AP
Product Name Aluminum Capacitors - EEE-FT1H221AP Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details