Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FT1E821AP

Description
Aluminum Electrolytic Capacitors - SMD 820uF 25volts 10x10.2mm SMD
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 820uF 25volts 10x10.2mm SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1E821AP
Aluminum Electrolytic Capacitors - SMD EEE-FT1E821AP
Aluminum Electrolytic Capacitors - SMD 820uF 25volts 10x10.2mm SMD

Aluminum Electrolytic Capacitors - SMD 820uF 25volts 10x10.2mm SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 820Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 31T8180 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
31T8180
Aluminum Electrolytic Capacitor, 820Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 31T8180
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E821AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E821AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E821AP
CAP ALUM 820UF 20% 25V SMD

CAP ALUM 820UF 20% 25V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1E821AP 31T8180 EEE-FT1E821AP
Product Name Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitor, 820Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details