Panasonic Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FT1E821AL

Description
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet
Description
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7024
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7024
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7025
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7025
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E821AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E821AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E821AL
CAP ALUM 820UF 20% 25V SMD

CAP ALUM 820UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FT1E821AL - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FT1E821AL
Aluminum Electrolytic Capacitors EEE-FT1E821AL
CAP ALUM 820UF 20% 25V SMD

CAP ALUM 820UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 77AH7024 EEE-FT1E821AL EEE-FT1E821AL
Product Name Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 820 microF 820 microF 820 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details