68uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FT1E680AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1E680AR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1307312-EEE-FT1E680A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FT
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 360mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEEFT1E680AR,PCE5006
Base Product Number: EEE-FT
Ripple Current @ Low Frequency: 156 mA @ 120 Hz
Ripple Current @ High Frequency: 240 mA @ 100 kHz
CAP ALUM 68UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FT1E680AR | 1307312-EEE-FT1E680AR | EEE-FT1E680AR | 31T8179 | 97W6963 |
| Product Name | SMD 68uF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 68Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 68Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |