Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E102UP

Description
CAP ALUM 1000UF 20% 25V SMD
Datasheet
Description
CAP ALUM 1000UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1E102UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1E102UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1E102UP
CAP ALUM 1000UF 20% 25V SMD

CAP ALUM 1000UF 20% 25V SMD

Supplier's Site
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4714
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4714
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4715
Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4715
CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1E102UP 72AC4714
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers