CAP ALUM 820UF 20% 16V SMD
Aluminum Electrolytic Capacitors - SMD 16VDC 820uF 20% Anti-Vibe AEC-Q200
CAP, 820UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:8mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FT1C821UV | EEE-FT1C821UV | 26AH6839 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 820Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive, High Temperature Reflow | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |