Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C681GP

Description
CAP ALUM 680UF 20% 16V SMD
Datasheet
Description
CAP ALUM 680UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C681GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C681GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C681GP
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7855
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7855
CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1C681GP
Aluminum Electrolytic Capacitors - SMD EEE-FT1C681GP
Aluminum Electrolytic Capacitors - SMD 16volts 680uf

Aluminum Electrolytic Capacitors - SMD 16volts 680uf

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1C681GP 89Y7855 EEE-FT1C681GP
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details