Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C122UP

Description
CAP ALUM 1200UF 20% 16V SMD
Datasheet
Description
CAP ALUM 1200UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C122UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C122UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C122UP
CAP ALUM 1200UF 20% 16V SMD

CAP ALUM 1200UF 20% 16V SMD

Supplier's Site
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4710
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4710
CAP, 1200UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4711
Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4711
CAP, 1200UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1200UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1200µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1C122UP 72AC4710
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1200Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details