Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C102AV

Description
CAP ALUM 1000UF 20% 16V SMD
Datasheet
Description
CAP ALUM 1000UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C102AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C102AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C102AV
CAP ALUM 1000UF 20% 16V SMD

CAP ALUM 1000UF 20% 16V SMD

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6832
Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6832
CAP, 1000UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1C102AV 26AH6832
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers