Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A680AR

Description
CAP ALUM 68UF 20% 10V SMD
Datasheet
Description
CAP ALUM 68UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1A680AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1A680AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A680AR
CAP ALUM 68UF 20% 10V SMD

CAP ALUM 68UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FT1A680AR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FT1A680AR
Aluminum Electrolytic Capacitors EEE-FT1A680AR
CAP ALUM 68UF 20% 10V SMD

CAP ALUM 68UF 20% 10V SMD

Supplier's Site Datasheet
Capacitor Alum Elec, 68Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0903 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 68Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0903
Capacitor Alum Elec, 68Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0903
CAPACITOR ALUM ELEC, 68UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 68UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1A680AR EEE-FT1A680AR 01X0903
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 68Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Technology Single-Layer Film Capacitors
Applications Automotive; Automotive Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers