Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A152GV

Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1A152GV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1A152GV
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A152GV
CAP ALUM 1500UF 20% 10V SMD

CAP ALUM 1500UF 20% 10V SMD

Supplier's Site
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6830
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6830
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1A152GV 26AH6830
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details