Panasonic Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FT1A152AL

Description
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet
Description
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7000
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7000
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7001
Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7001
CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1A152AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1A152AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A152AL
CAP ALUM 1500UF 20% 10V SMD

CAP ALUM 1500UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH7000 EEE-FT1A152AL
Product Name Cap, 1500Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1500 microF 1500 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details