Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J222AL

Description
CAP ALUM 2200UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 2200UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J222AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J222AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J222AL
CAP ALUM 2200UF 20% 6.3V SMD

CAP ALUM 2200UF 20% 6.3V SMD

Supplier's Site
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6995
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6995
CAP, 2200UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 2200UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6994
Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6994
CAP, 2200UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 2200UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT0J222AL 77AH6995
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details