Panasonic Aluminum Capacitors - EEE-FT0J152GP EEE-FT0J152GP

Description
Manufacturer: Panasonic Win Source Part Number: 870139-EEE-FT0J152GP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 1500 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 3000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5110DKR, PCE5110TR, PCE5110CT, EEEFT0J152GP
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870139-EEE-FT0J152GP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 1500 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 3000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5110DKR, PCE5110TR, PCE5110CT, EEEFT0J152GP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FT0J152GP - 870139-EEE-FT0J152GP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FT0J152GP
870139-EEE-FT0J152GP
Aluminum Capacitors - EEE-FT0J152GP 870139-EEE-FT0J152GP
Manufacturer: Panasonic Win Source Part Number: 870139-EEE-FT0J152GP Series: FT Operating Temperature Range: -55°C ~ 105°C Features: 1500 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 3000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5110DKR, PCE5110TR, PCE5110CT, EEEFT0J152GP

Manufacturer: Panasonic
Win Source Part Number: 870139-EEE-FT0J152GP
Series: FT
Operating Temperature Range: -55°C ~ 105°C
Features: 1500 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 3000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE5110DKR, PCE5110TR, PCE5110CT, EEEFT0J152GP

Buy Now Datasheet
Singapore, Singapore
SMD 1500UF 6.3V Capacitor
58-EEE-FT0J152GP
SMD 1500UF 6.3V Capacitor 58-EEE-FT0J152GP
CAP ALUM 1500UF 20% 6.3V SMD Product overview: EEE-FT0J152GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J152GP can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 6.3V SMD Product overview: EEE-FT0J152GP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J152GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT0J152GP
Aluminum Electrolytic Capacitors - SMD EEE-FT0J152GP
Aluminum Electrolytic Capacitors - SMD 6.3volts 1500uf

Aluminum Electrolytic Capacitors - SMD 6.3volts 1500uf

Buy Now Datasheet
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7850
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7850
CAP, ALU ELEC, 1500UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0327
Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0327
CAP, ALU ELEC, 1500UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J152GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J152GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J152GP
CAP ALUM 1500UF 20% 6.3V SMD

CAP ALUM 1500UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 870139-EEE-FT0J152GP 58-EEE-FT0J152GP EEE-FT0J152GP 89Y7850 EEE-FT0J152GP
Product Name Aluminum Capacitors - EEE-FT0J152GP SMD 1500UF 6.3V Capacitor Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 1500Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details