Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FPJ331XAL

Description
CAP ALUM 330UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 330UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPJ331XAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPJ331XAL
Capacitors - Aluminum Electrolytic Capacitors EEE-FPJ331XAL
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6897
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6897
CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6896
Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6896
CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 330UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FPJ331XAL 77AH6897
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details