Panasonic Aluminum Electrolytic Capacitor, 820Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic EEE-FPC821UAP

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 820Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 94M6994 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
94M6994
Aluminum Electrolytic Capacitor, 820Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 94M6994
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 820Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 820Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0849
Capacitor Alum Elec, 820Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0849
CAPACITOR ALUM ELEC, 820UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 820UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPC821UAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPC821UAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FPC821UAP
CAP ALUM 820UF 20% 16V SMD

CAP ALUM 820UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 94M6994 EEE-FPC821UAP
Product Name Aluminum Electrolytic Capacitor, 820Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details