Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FPC221XAP

Description
CAP ALUM 220UF 20% 16V SMD
Description
CAP ALUM 220UF 20% 16V SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPC221XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPC221XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FPC221XAP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
CAP ALUM 220UF 20% 16V SMD - 590-EEE-FPC221XAP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 16V SMD
590-EEE-FPC221XAP
CAP ALUM 220UF 20% 16V SMD 590-EEE-FPC221XAP
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 94M6992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
94M6992
Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 94M6992
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 220Uf, 16V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 01X0848 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 16V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
01X0848
Capacitor Alum Elec, 220Uf, 16V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 01X0848
CAPACITOR ALUM ELEC, 220UF, 16V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FP; Product Height:7.7mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 16V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FP; Product Height:7.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEE-FPC221XAP 590-EEE-FPC221XAP 94M6992 01X0848
Product Name Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 220UF 20% 16V SMD Aluminum Electrolytic Capacitor, 220Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 220Uf, 16V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers