Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FPC221XAL

Description
CAP ALUM 220UF 20% 16V SMD
Datasheet
Description
CAP ALUM 220UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPC221XAL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPC221XAL
Capacitors - Aluminum Electrolytic Capacitors EEE-FPC221XAL
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6886
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6886
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6887
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6887
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FPC221XAL 77AH6886
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details