Panasonic CAP ALUM 22UF 20% 16V SMD EEE-FPC220UAR

Description
CAP ALUM 22UF 20% 16V SMD
Datasheet
Description
CAP ALUM 22UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 22UF 20% 16V SMD - 590-EEE-FPC220UAR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 16V SMD
590-EEE-FPC220UAR
CAP ALUM 22UF 20% 16V SMD 590-EEE-FPC220UAR
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPC220UAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPC220UAR
Capacitors - Aluminum Electrolytic Capacitors EEE-FPC220UAR
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site
Capacitor Alum Elec, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0847
Capacitor Alum Elec, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0847
CAPACITOR ALUM ELEC, 22UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-FPC220UAR EEE-FPC220UAR 01X0847
Product Name CAP ALUM 22UF 20% 16V SMD Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details