Panasonic SMD 100uF 16V 600mA Capacitor EEE-FPC101XAP

Description
100uF 16V Al El Cap, 160mR ESR, 600mA Ripple, 105C, SMD Product overview: EEE-FPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FPC101XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 16V Al El Cap, 160mR ESR, 600mA Ripple, 105C, SMD Product overview: EEE-FPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FPC101XAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V 600mA Capacitor
58-EEE-FPC101XAP
SMD 100uF 16V 600mA Capacitor 58-EEE-FPC101XAP
100uF 16V Al El Cap, 160mR ESR, 600mA Ripple, 105C, SMD Product overview: EEE-FPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FPC101XAP can be used for catalog matching and distributor lookup.

100uF 16V Al El Cap, 160mR ESR, 600mA Ripple, 105C, SMD Product overview: EEE-FPC101XAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FPC101XAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-FPC101XAP - 1086549-EEE-FPC101XAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FPC101XAP
1086549-EEE-FPC101XAP
Aluminum Capacitors - EEE-FPC101XAP 1086549-EEE-FPC101XAP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1086549-EEE-FPC101XA P Packaging: Reel - TR Voltage Rating: 16V Applications: Automotive Height - Seated (Max): 0.303" (7.70mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) ESR: 160 mohm @ 100kHz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 390mA @ 120Hz Ripple Current - High Frequency: 600mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Industrial, Communications & Networking Quantity per package: 900

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1086549-EEE-FPC101XAP
Packaging: Reel - TR
Voltage Rating: 16V
Applications: Automotive
Height - Seated (Max): 0.303" (7.70mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
ESR: 160 mohm @ 100kHz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 390mA @ 120Hz
Ripple Current - High Frequency: 600mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Industrial, Communications & Networking
Quantity per package: 900

Buy Now Datasheet
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0845
Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0845
CAPACITOR ALUM ELEC, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPC101XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPC101XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FPC101XAP
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FPC101XAP 1086549-EEE-FPC101XAP 01X0845 EEE-FPC101XAP
Product Name SMD 100uF 16V 600mA Capacitor Aluminum Capacitors - EEE-FPC101XAP Capacitor Alum Elec, 100Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details