Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V101AP

Description
Win Source Part Number: 1307320-EEE-FP1V101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FP Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4442CT,PCE4442DKR ,EEEFP1V101AP,PCE444 2TR,Q5310136AA Base Product Number: EEE-FP Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307320-EEE-FP1V101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FP Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4442CT,PCE4442DKR ,EEEFP1V101AP,PCE444 2TR,Q5310136AA Base Product Number: EEE-FP Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307320-EEE-FP1V101AP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307320-EEE-FP1V101AP
Capacitors - Aluminum Electrolytic Capacitors 1307320-EEE-FP1V101AP
Win Source Part Number: 1307320-EEE-FP1V101A P Category: Capacitors>Aluminum Electrolytic Capacitors Series: FP Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4442CT,PCE4442DKR ,EEEFP1V101AP,PCE444 2TR,Q5310136AA Base Product Number: EEE-FP Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1307320-EEE-FP1V101AP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FP
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4442CT,PCE4442DKR,EEEFP1V101AP,PCE4442TR,Q5310136AA
Base Product Number: EEE-FP
Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 35V 850mA Capacitor
58-EEE-FP1V101AP
SMD 100uF 35V 850mA Capacitor 58-EEE-FP1V101AP
100uF 35V 20% Aluminum Electrolytic Capacitor, 850mA Ripple, 105°C, SMD Product overview: EEE-FP1V101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1V101AP can be used for catalog matching and distributor lookup.

100uF 35V 20% Aluminum Electrolytic Capacitor, 850mA Ripple, 105°C, SMD Product overview: EEE-FP1V101AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 850mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 850mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1V101AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic - 94M7040 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
94M7040
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic 94M7040
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1V101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1V101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V101AP
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-FP1V101AP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FP1V101AP
Aluminum Electrolytic Capacitors EEE-FP1V101AP
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1307320-EEE-FP1V101AP 58-EEE-FP1V101AP 94M7040 EEE-FP1V101AP EEE-FP1V101AP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 100uF 35V 850mA Capacitor Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
WVAC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details