CAP, 220UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 25VDC 220uF 20% Anti-Vibe AEC-Q200
CAP ALUM 220UF 20% 25V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6799 | EEE-FP1E221AV | EEE-FP1E221AV |
| Product Name | Cap, 220Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 220 microF | 220 microF | |
| WVDC | 25 volts | 25 volts |