Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E151AV

Description
CAP ALUM 150UF 20% 25V SMD
Datasheet
Description
CAP ALUM 150UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1E151AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1E151AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E151AV
CAP ALUM 150UF 20% 25V SMD

CAP ALUM 150UF 20% 25V SMD

Supplier's Site
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6798 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6798
Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6798
CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 150UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FP1E151AV
Aluminum Electrolytic Capacitors - SMD EEE-FP1E151AV
Aluminum Electrolytic Capacitors - SMD 25VDC 150uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 25VDC 150uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FP1E151AV 26AH6798 EEE-FP1E151AV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers