Panasonic Aluminum Capacitors - EEE-FP1E100AR EEE-FP1E100AR

Description
Manufacturer: Panasonic Win Source Part Number: 917875-EEE-FP1E100AR Series: FP Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFP1E100AR, PCE4539CT, PCE4539TR, 2266-EEE-FP1E100AR, PCE4539DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917875-EEE-FP1E100AR Series: FP Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFP1E100AR, PCE4539CT, PCE4539TR, 2266-EEE-FP1E100AR, PCE4539DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FP1E100AR - 917875-EEE-FP1E100AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FP1E100AR
917875-EEE-FP1E100AR
Aluminum Capacitors - EEE-FP1E100AR 917875-EEE-FP1E100AR
Manufacturer: Panasonic Win Source Part Number: 917875-EEE-FP1E100AR Series: FP Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 100kHz 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFP1E100AR, PCE4539CT, PCE4539TR, 2266-EEE-FP1E100AR, PCE4539DKR

Manufacturer: Panasonic
Win Source Part Number: 917875-EEE-FP1E100AR
Series: FP
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD 850mOhm @ 100kHz 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFP1E100AR, PCE4539CT, PCE4539TR, 2266-EEE-FP1E100AR, PCE4539DKR

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V Capacitor
58-EEE-FP1E100AR
SMD 10uF 25V Capacitor 58-EEE-FP1E100AR
10uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FP1E100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E100AR can be used for catalog matching and distributor lookup.

10uF 25V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-FP1E100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E100AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0873 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0873
Capacitor Alum Elec, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0873
CAPACITOR ALUM ELEC, 10UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1E100AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1E100AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E100AR
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 917875-EEE-FP1E100AR 58-EEE-FP1E100AR 01X0873 EEE-FP1E100AR
Product Name Aluminum Capacitors - EEE-FP1E100AR SMD 10uF 25V Capacitor Capacitor Alum Elec, 10Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details