Panasonic Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FP1C680AL

Description
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet
Description
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6939
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6939
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6938
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6938
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1C680AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1C680AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1C680AL
CAP ALUM 68UF 20% 16V SMD

CAP ALUM 68UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6939 EEE-FP1C680AL
Product Name Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 68 microF 68 microF
WVDC 16 volts 16 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 225SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers