Panasonic Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FP1C470AL

Description
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6935
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6935
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6934
Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6934
CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1C470AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1C470AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1C470AL
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6935 EEE-FP1C470AL
Product Name Cap, 47Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 47 microF 47 microF
WVDC 16 volts 16 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details