Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A331AL

Description
CAP ALUM 330UF 20% 10V SMD
Datasheet
Description
CAP ALUM 330UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1A331AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1A331AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A331AL
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6923
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6923
CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6922
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6922
CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1A331AL 77AH6923
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers