Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A221AL

Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1A221AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1A221AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A221AL
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6920
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6920
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6921 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6921
Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6921
CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 220UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1A221AL 77AH6920
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details