Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP0J220AR

Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 22UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP0J220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP0J220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FP0J220AR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 94M7009 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
94M7009
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 94M7009
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site
Cap 22Uf 6.3Vdc 20% 4 X 5.8Mm Smd 0.85 Ohm 160Ma 2000 Hr Rohs Compliant Panasonic - 79AH1868 - Newark, An Avnet Company
Chicago, IL, United States
Cap 22Uf 6.3Vdc 20% 4 X 5.8Mm Smd 0.85 Ohm 160Ma 2000 Hr Rohs Compliant Panasonic
79AH1868
Cap 22Uf 6.3Vdc 20% 4 X 5.8Mm Smd 0.85 Ohm 160Ma 2000 Hr Rohs Compliant Panasonic 79AH1868
CAP 22UF 6.3VDC 20% 4 X 5.8MM SMD 0.85 OHM 160MA 2000 HR ROHS COMPLIANT: YES

CAP 22UF 6.3VDC 20% 4 X 5.8MM SMD 0.85 OHM 160MA 2000 HR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0862 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0862
Capacitor Alum Elec, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0862
CAPACITOR ALUM ELEC, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FP0J220AR 94M7009 79AH1868
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic Cap 22Uf 6.3Vdc 20% 4 X 5.8Mm Smd 0.85 Ohm 160Ma 2000 Hr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers