Panasonic Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FP0J101AV

Description
CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6778
Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6778
CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 100UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP0J101AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP0J101AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FP0J101AV
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6778 EEE-FP0J101AV
Product Name Cap, 100Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 100 microF 100 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details