Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FNH820XUP

Description
CAP ALUM 82UF 20% 50V SMD
Datasheet
Description
CAP ALUM 82UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNH820XUP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNH820XUP
Capacitors - Aluminum Electrolytic Capacitors EEE-FNH820XUP
CAP ALUM 82UF 20% 50V SMD

CAP ALUM 82UF 20% 50V SMD

Supplier's Site
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0837
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0837
CAP, 82UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):50V; ESR:0.68ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 82UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):50V; ESR:0.68ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9650
Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9650
CAP, 82UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):50V; ESR:0.68ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 82UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:82µF; Voltage(DC):50V; ESR:0.68ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FNH820XUP 70AH0837
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 82Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details