Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FNE181XUL

Description
CAP ALUM 180UF 20% 25V SMD
Datasheet
Description
CAP ALUM 180UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNE181XUL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNE181XUL
Capacitors - Aluminum Electrolytic Capacitors EEE-FNE181XUL
CAP ALUM 180UF 20% 25V SMD

CAP ALUM 180UF 20% 25V SMD

Supplier's Site
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6738
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6738
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6739
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6739
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FNE181XUL 77AH6738
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details