Panasonic OEM Souring EEE-FN2A330L

Description
Category: OEM Souring Win Source Part Number: 1467637-EEE-FN2A330L Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467637-EEE-FN2A330L Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467637-EEE-FN2A330L - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467637-EEE-FN2A330L Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467637-EEE-FN2A330L
Manufacturer: Panasonic

Buy Now
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6875
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6875
CAP, 33UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:10mmRoHS Compliant: Yes

CAP, 33UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6874 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6874
Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6874
CAP, 33UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:10mmRoHS Compliant: Yes

CAP, 33UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN2A330L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN2A330L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A330L
CAP ALUM 33UF 20% 100V SMD

CAP ALUM 33UF 20% 100V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1467637-EEE-FN2A330L 77AH6875 EEE-FN2A330L
Product Name OEM Souring Cap, 33Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 33 microF 33 microF
WVDC 100 volts 100 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details