Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A220P

Description
CAP ALUM 22UF 20% 100V SMD
Datasheet
Description
CAP ALUM 22UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN2A220P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN2A220P
Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A220P
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0936
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0936
CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9749 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9749
Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9749
CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN2A220P 70AH0936
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 22Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details